Status: | Unknown |
---|---|
Series: | B3W Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.69
|
625
in stock
|
Buy Now | |
element14
from US$0.60
|
4,170
in stock
|
Buy Now | |
Farnell
from US$0.93
|
2,158
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
2,012
in stock
|
Buy Now | |
RS Americas
from US$0.67
|
493
in stock
|
Buy Now | |
TTI Europe
from US$0.40
|
230
in stock
|
Buy Now | |
CoreStaff
from US$0.60
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
60
in stock
|
Buy Now | |
Rutronik
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | B3W Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 200gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 12mm x 12mm |
IP Rating | IP67 |
Illumination | Non Illuminated |
SVHC | No SVHC (27-Jun-2018) |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Operating Force | 1.96N |
Switch Terminals | Solder |
SWITCH, SPST-NO, 0.05A, 24VDC, THT | element14 |
Switch, Tactile, Spst-No, 50Ma, Though Hole | Newark Electronics |
Switch Tact,12x12,gen purpose,flat act | RS |
Switch, Key, Sealed, Mechanical, Square, No Ground Term., Flat Plunger | Omron Electronic Components B3W-4000 | RS Americas |
TACT SW SPST-NO 0.05A 24V | TTI Europe |
12x12x4.3 THT 1.96N AG WD | Rutronik |
Switch Tactile N.O. SPST Flat Plunger PC Pins 0.05A 24VDC 3000000Cycle 1.96N Thru-Hole Bag | Avnet America |
SEALED TH | Relay Specialties |
Where can I find additional details, specifications and documents for a B3W-4000?
Additional datasheets, footprints and schematics for B3W-4000 are listed on our Part Details page. You can also find images and similar parts to B3W-4000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3W-4000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3W-4000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3W-4000 fall under?
The B3W-4000 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to B3W-4000 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3W-4000 you can contact the distributor directly for product support, shipping queries etc.
Is the B3W-4000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B3W-4000 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and RS Americas have stock available or on a lead time for B3W-4000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3W-4000 often in real-time on the comparison pages.
What if I can't find stock of B3W-4000?
You can fill out our help required form which you can use to request a quote for B3W-4000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.