Status: | Unknown |
---|---|
Series: | B3U Series |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.95
|
595
in stock
|
Buy Now | |
RS
from US$0.62
|
995
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
595
in stock
|
Buy Now | |
element14
from US$1.12
|
595
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
RS Americas
from US$0.68
|
-
|
Buy Now | |
TTI Europe
from US$0.25
|
-
|
Buy Now | |
Sager
from US$0.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | B3U Series |
---|---|
Actuator Orientation | Side Actuated |
Switch Mounting | Surface Mount |
Actuator Style | Rectangular Button |
Actuating Force | 162gf |
Contact Rating | 50mA at 12VDC |
IP Rating | IP40 |
RoHS Compliant | Yes |
Tactile Switch SPST-NO 0.05A 12V Side Ac | RS |
Tactile Switch, 0.05A, 24Vdc, 162Gf, Smd Rohs Compliant: Yes |Omron B3U-3100PM | Newark Electronics |
TACTILE SWITCH, 0.05A, 24VDC, 162GF, SMD | element14 |
Switch Tactile N.O. SPST Button Gull Wing 0.05A 12VDC 1.59N SMD Embossed T/R | Avnet America |
Tactile Switch | Omron Electronic Components B3U-3100PM | RS Americas |
TACT SW SPST-NO 0.05A 12V | TTI Europe |
Tactile Switches Tactile SideActuated Ground Term NO Boss | Sager |
Where can I find additional details, specifications and documents for a B3U-3100PM?
Additional datasheets, footprints and schematics for B3U-3100PM are listed on our Part Details page. You can also find images and similar parts to B3U-3100PM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3U-3100PM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3U-3100PM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3U-3100PM fall under?
The B3U-3100PM is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to B3U-3100PM when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3U-3100PM you can contact the distributor directly for product support, shipping queries etc.
Is the B3U-3100PM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for B3U-3100PM have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for B3U-3100PM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3U-3100PM often in real-time on the comparison pages.
What if I can't find stock of B3U-3100PM?
You can fill out our help required form which you can use to request a quote for B3U-3100PM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.