Status: | Unknown |
---|---|
Series: | B3U Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.51
|
3,794
in stock
|
Buy Now | |
CoreStaff
from US$0.18
|
3,611
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
512
in stock
|
Buy Now | |
element14
from US$0.60
|
153
in stock
|
Buy Now | |
Farnell
from US$0.79
|
153
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
RS Americas
from US$0.84
|
-
|
Buy Now | |
TTI Europe
from US$0.23
|
-
|
Buy Now | |
Sager
from US$0.52
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | B3U Series |
---|---|
Actuator Orientation | Side Actuated |
Switch Mounting | SMD |
Actuator Style | Rectangular Button |
Actuating Force | 162gf |
Contact Rating | 50mA at 12VDC |
Switch Dimensions (L x W) | 3mm x 2.5mm |
IP Rating | IP40 |
Illumination | Non Illuminated |
Actuation Type | Side |
Contact Configuration | SPST-NO |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 12V |
Operating Force | 1.59N |
Switch Terminals | Solder |
Switch, Tactile, Spst-No, 50Ma, Smd, Full Reel | Newark Electronics |
Microswitch TACT | Transfer Multisort Elektronik |
SWITCH, SIDE ACTUATED, GND TERM | element14 |
Switch Tact,ultra small,side act,grnd tm | RS |
Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 12VDC 1.59N SMD Embossed T/R | Avnet America |
SWITCH | RS Americas |
TACT SW SPST-NO 0.05A 12V | TTI Europe |
Tactile Switches Tactile SideActuated Ground Term NO Boss | Sager |
NONSEALED SMT | Relay Specialties |
Where can I find additional details, specifications and documents for a B3U3100P?
Additional datasheets, footprints and schematics for B3U3100P are listed on our Part Details page. You can also find images and similar parts to B3U3100P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3U3100P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3U3100P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3U3100P fall under?
The B3U3100P is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to B3U3100P when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3U3100P you can contact the distributor directly for product support, shipping queries etc.
Is the B3U3100P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B3U3100P have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, CoreStaff, Chip One Stop and element14 have stock available or on a lead time for B3U3100P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3U3100P often in real-time on the comparison pages.
What if I can't find stock of B3U3100P?
You can fill out our help required form which you can use to request a quote for B3U3100P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.