Status: | Unknown |
---|---|
Series: | B3U Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.81
|
993
in stock
|
Buy Now | |
Sager
from US$0.55
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
12,000
in stock
|
Buy Now | |
Rutronik
from US$0.19
|
8,000
in stock
|
Buy Now | |
TTI Europe
from US$0.26
|
8,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.46
|
3,665
in stock
|
Buy Now | |
Heilind Electronics
from US$0.58
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
2,765
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.58
|
1,000
in stock
|
Buy Now | |
element14
from US$0.65
|
993
in stock
|
Buy Now | |
Distrelec
from US$0.54
|
101
in stock
|
Buy Now | |
Avnet America
-
|
8,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,000
in stock
|
Buy Now | |
RS Americas
from US$0.84
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | B3U Series |
---|---|
Actuator Orientation | Side Actuated |
Switch Mounting | SMD |
Actuator Style | Rectangular Button |
Actuating Force | 162gf |
Contact Rating | 50mA at 12VDC |
IP Rating | IP40 |
Tactile Switches Side Actuated w/o boss w/o ground | Sager |
Switch, Tactile, Spst-No, 50Ma, Smd, Full Reel | Newark Electronics |
TACT SMT 1,6N side actuation | Rutronik |
TACT SW SPST-NO 0.05A 12V | TTI Europe |
Microswitch TACT | Transfer Multisort Elektronik |
SWITCH TACTILE SPST-NO 0.05A 12V | Heilind Electronics |
TACTILE SWITCH, SIDE ACTUATED, SMD | element14 |
Omron Electronic Components Subminiature Tactile Switch, 1NO, 1.59N, 4 x 1.2mm, B3U | Distrelec |
Switch Tactile N.O. SPST Button Gull Wing 0.05A 12VDC 1.59N SMD Embossed T/R | Avnet America |
SWITCH | RS Americas |
Tactile,Side Actuated, w-oBOSS | Power and Signal Group |
NONSEALED SMT | Relay Specialties |
Where can I find additional details, specifications and documents for a B3U-3000P?
Additional datasheets, footprints and schematics for B3U-3000P are listed on our Part Details page. You can also find images and similar parts to B3U-3000P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3U-3000P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3U-3000P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3U-3000P fall under?
The B3U-3000P is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to B3U-3000P when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3U-3000P you can contact the distributor directly for product support, shipping queries etc.
Is the B3U-3000P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B3U-3000P have stock available?
Authorised distributors including Sager, Newark Electronics, Rutronik, TTI Europe and Transfer Multisort Elektronik have stock available or on a lead time for B3U-3000P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3U-3000P often in real-time on the comparison pages.
What if I can't find stock of B3U-3000P?
You can fill out our help required form which you can use to request a quote for B3U-3000P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.