Status: | Unknown |
---|---|
Series: | B3U Series |
RoHS: | Compliant |
Product Range | B3U Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Surface Mount |
Actuator Style | Round Button |
Actuating Force | 150gf |
Contact Rating | 50mA at 12VDC |
RoHS Compliant | Yes |
Switch, Tactile, Spst-No, 50Ma, Smd, Full Reel | Newark Electronics |
Switch Tactile N.O. SPST Round Button Gull Wing 50mA 12V 1.5N Surface Mount Embossed T/R | Avnet America |
Tactile Switch, B3U Series, SPST-NO, Top Actuated, W/Boss, W/ Ground Terminal | Omron Electronic Components B3U-1100PM-B | RS Americas |
TACT SW SPST-NO 0.05A 12V | TTI Europe |
Tactile Switches Top Actuated Ground Term w/Boss | Sager |
Top, Gnd | Power and Signal Group |
Where can I find additional details, specifications and documents for a B3U-1100PM-B?
Additional datasheets, footprints and schematics for B3U-1100PM-B are listed on our Part Details page. You can also find images and similar parts to B3U-1100PM-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3U-1100PM-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3U-1100PM-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3U-1100PM-B fall under?
The B3U-1100PM-B is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to B3U-1100PM-B when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3U-1100PM-B you can contact the distributor directly for product support, shipping queries etc.
Is the B3U-1100PM-B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for B3U-1100PM-B have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Sager have stock available or on a lead time for B3U-1100PM-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3U-1100PM-B often in real-time on the comparison pages.
What if I can't find stock of B3U-1100PM-B?
You can fill out our help required form which you can use to request a quote for B3U-1100PM-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.