Status: | Unknown |
---|---|
Series: | B3U Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.60
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
4,020
in stock
|
Buy Now | |
Avnet America
-
|
4,000
in stock
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
element14
from US$0.87
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Sager
from US$0.64
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | B3U Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 153gf |
Contact Rating | 50mA at 12VDC |
Switch Dimensions (L x W) | 3mm x 2.5mm |
IP Rating | IP40 |
Illumination | Non Illuminated |
SVHC | No SVHC (17-Dec-2015) |
Actuation Type | Top |
Contact Configuration | SPST-NO |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 12V |
Operating Force | 1.5N |
Switch Terminals | Solder |
Switch, Tactile, Spst-No, 50Ma, Smd, Full Reel | Newark Electronics |
Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 12VDC 1.5N SMD Embossed T/R | Avnet America |
Top, Gnd | RS Americas |
TACT SW SPST-NO 0.05A 12V | TTI Europe |
Tactile Switches Top Actuated Ground Tm w/out Boss | Sager |
Where can I find additional details, specifications and documents for a B3U-1100PM?
Additional datasheets, footprints and schematics for B3U-1100PM are listed on our Part Details page. You can also find images and similar parts to B3U-1100PM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3U-1100PM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3U-1100PM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3U-1100PM fall under?
The B3U-1100PM is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to B3U-1100PM when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3U-1100PM you can contact the distributor directly for product support, shipping queries etc.
Is the B3U-1100PM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B3U-1100PM have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for B3U-1100PM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3U-1100PM often in real-time on the comparison pages.
What if I can't find stock of B3U-1100PM?
You can fill out our help required form which you can use to request a quote for B3U-1100PM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.