Status: | Unknown |
---|---|
Series: | B3U Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.81
|
13,213
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
105,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
56,000
in stock
|
Buy Now | |
element14
from US$0.48
|
13,213
in stock
|
Buy Now | |
Distrelec
from US$0.78
|
3,416
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.58
|
2,727
in stock
|
Buy Now | |
Chip One Stop
from US$1.01
|
17
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,500
in stock
|
Buy Now | |
Rutronik
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
RS Americas
from US$0.84
|
-
|
Buy Now | |
Sager
from US$0.52
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | B3U Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 153gf |
Contact Rating | 50mA at 12VDC |
Switch Dimensions (L x W) | 3mm x 2.5mm |
IP Rating | IP40 |
Illumination | Non Illuminated |
Actuation Type | Top |
Contact Configuration | SPST-NO |
Contact Current Max | 50mA |
Contact Resistance | 100mohm |
Contact Voltage DC Nom | 12V |
Dielectric Strength VDC | 250VAC |
External Depth | 2.5mm |
External Length / Height | 2.1mm |
External Width | 3mm |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 100VDC |
Operating Force | 1.5N |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Pre-travel | 0.15mm |
Release Force | 20gf |
Switch Terminals | Solder |
TACT SW SPST-NO 0.05A 12V | TTI Europe |
Switch, Tactile, Spst-No, 50Ma, Smd, Full Reel | Newark Electronics |
SWITCH, SPST-NO, 0.05A, 12V, SMD, BOSS | element14 |
Omron Electronic Components Subminiature Tactile Switch, 1NO, 1.5N, 2.5 x 3mm, B3U | Distrelec |
Microswitch TACT | Transfer Multisort Elektronik |
Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 12VDC 1.5N SMD Embossed T/R | Avnet Abacus |
TACT SMT 1,53N top act. + boss | Rutronik |
SWITCH | RS Americas |
Tactile Switches Top Actuated with boss w/o ground | Sager |
Tactile,Top Actuated, w-BOSS | Power and Signal Group |
NONSEALED SMT | Relay Specialties |
Where can I find additional details, specifications and documents for a B3U-1000P-B?
Additional datasheets, footprints and schematics for B3U-1000P-B are listed on our Part Details page. You can also find images and similar parts to B3U-1000P-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3U-1000P-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3U-1000P-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3U-1000P-B fall under?
The B3U-1000P-B is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to B3U-1000P-B when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3U-1000P-B you can contact the distributor directly for product support, shipping queries etc.
Is the B3U-1000P-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B3U-1000P-B have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for B3U-1000P-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3U-1000P-B often in real-time on the comparison pages.
What if I can't find stock of B3U-1000P-B?
You can fill out our help required form which you can use to request a quote for B3U-1000P-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.