Status: | Unknown |
---|---|
Series: | B3SN Series |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
42,000
in stock
|
Buy Now | |
TTI Europe
from US$0.45
|
30,000
in stock
|
Buy Now | |
element14
from US$0.53
|
13,049
in stock
|
Buy Now | |
Farnell
from US$0.76
|
13,049
in stock
|
Buy Now | |
Sager
from US$0.55
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.93
|
2,890
in stock
|
Buy Now | |
CoreStaff
from US$0.43
|
2,690
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
2,650
in stock
|
Buy Now | |
RS Americas
from US$0.67
|
2,270
in stock
|
Buy Now | |
Rutronik
from US$0.39
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | B3SN Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 6.5mm x 6.2mm |
IP Rating | IP67 |
Illumination | Non Illuminated |
Actuation Type | Top |
Contact Configuration | SPST-NO |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Operating Force | 1.57N |
Switch Terminals | Solder |
Switch, Tactile Spst-No 50Ma, Smd J-Hook | Newark Electronics |
TACT SW SPST-NO 0.05A 24V | TTI Europe |
SWITCH, 6X6X3.1MM, SEALED, 1.57N | element14 |
Tactile Switches With Ground Term 3.1 x 4.66mm | Sager |
Switch Tactile N.O. SPST Round Button J-Bend 0.05A 24VDC 50000Cycle 1.57N SMD Embossed Tape | Avnet America |
Omron Electronic Components Tactile Switch, 1NO, 1.57N, 6 x 6mm, B3SN | Distrelec |
Microswitch TACT | Transfer Multisort Elektronik |
SMT KEY SWITCH MIN ORDER 3KPCS | Omron Electronic Components B3SN-3112P | RS Americas |
6x6x3.1 SMT/J 1.6N AG | Rutronik |
Gap fill | RS |
SMT KEY SWITCH MIN ORDER 3KPCS | Power and Signal Group |
SEALED SMT | Relay Specialties |
Where can I find additional details, specifications and documents for a B3SN-3112P?
Additional datasheets, footprints and schematics for B3SN-3112P are listed on our Part Details page. You can also find images and similar parts to B3SN-3112P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3SN-3112P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3SN-3112P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3SN-3112P fall under?
The B3SN-3112P is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to B3SN-3112P when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3SN-3112P you can contact the distributor directly for product support, shipping queries etc.
Is the B3SN-3112P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B3SN-3112P have stock available?
Authorised distributors including Newark Electronics, TTI Europe, element14, Farnell and Sager have stock available or on a lead time for B3SN-3112P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3SN-3112P often in real-time on the comparison pages.
What if I can't find stock of B3SN-3112P?
You can fill out our help required form which you can use to request a quote for B3SN-3112P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.