Status: | Unknown |
---|---|
Series: | B3S Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$0.31
|
14,000
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
11,617
in stock
|
Buy Now | |
Sager
from US$0.39
|
10,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.46
|
7,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.46
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
1,355
in stock
|
Buy Now | |
CoreStaff
from US$0.48
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
504
in stock
|
Buy Now | |
RS
from US$0.63
|
470
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
310
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.27
|
-
|
Buy Now | |
element14
from US$0.38
|
-
|
Buy Now | |
Distrelec
from US$0.66
|
-
|
Buy Now | |
Farnell
from US$0.57
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | B3S Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 6.6mm x 6mm |
IP Rating | IP67 |
Illumination | Non Illuminated |
Actuation Type | Top |
Actuator / Cap Colour | White |
Contact Configuration | SPST |
Contact Current DC Max | 50mA |
Contact Current Max | 50mA |
Contact Voltage DC Max | 24V |
Contact Voltage DC Nom | 24V |
Operating Force | 1.57N |
Switch Operation | Off-On |
Switch Terminals | Solder |
TACT SW SPST-NO 0.05A 24V | TTI Europe |
Button Tactile Switch, SPST-NO 0.05 A@ 24 V dc 0.8mm | Omron Electronic Components B3S-1100P | RS Americas |
Tactile Switches Gen Purp w/Grd Tm 4.3 x 9mm 160g | Sager |
SWITCH TACTILE SPST-NO 0.05A 24V | Heilind Electronics |
Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 24VDC 500000Cycle 1.57N SMD Embossed Tape | Avnet America |
Microswitch TACT | Transfer Multisort Elektronik |
Switch Tact,SMT,gen purp,IP64,emb tape | RS |
Switch, Tactile, Spst-No | Newark Electronics |
6x6x4.3 SMT/G 1,6N AG | Rutronik |
SWITCH, TACTILE, SPST-NO | element14 |
Omron Electronic Components Tactile Switch, 1NO, 1.57N, 6.6 x 6mm, B3S | Distrelec |
SMT KEYSWITCH MIN ORDER 1KPCS | Power and Signal Group |
SEALED SMT | Relay Specialties |
Where can I find additional details, specifications and documents for a B3S-1100P?
Additional datasheets, footprints and schematics for B3S-1100P are listed on our Part Details page. You can also find images and similar parts to B3S-1100P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3S-1100P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3S-1100P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3S-1100P fall under?
The B3S-1100P is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to B3S-1100P when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3S-1100P you can contact the distributor directly for product support, shipping queries etc.
Is the B3S-1100P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B3S-1100P have stock available?
Authorised distributors including TTI Europe, RS Americas, Sager, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for B3S-1100P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3S-1100P often in real-time on the comparison pages.
What if I can't find stock of B3S-1100P?
You can fill out our help required form which you can use to request a quote for B3S-1100P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.