Status: | Unknown |
---|---|
Series: | B3S Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
445
in stock
|
Buy Now | |
Sager
from US$0.48
|
31,000
in stock
|
Buy Now | |
Rutronik
from US$0.24
|
26,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
3,006
in stock
|
Buy Now | |
Schukat Electronic
from US$0.26
|
1,300
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
1,291
in stock
|
Buy Now | |
CoreStaff
from US$0.46
|
1,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
13,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.45
|
-
|
Buy Now | |
element14
from US$1.03
|
-
|
Buy Now | |
TTI Europe
from US$0.27
|
-
|
Buy Now | |
Farnell
from US$0.76
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | B3S Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 230gf |
Contact Rating | 50mA at 24VDC |
IP Rating | IP67 |
Tactile Switches 6x6x4.3mm 230gF T/R Sealed | Sager |
6x6x4.3 SMT/G 2.25N AG | Rutronik |
Microswitch TACT | Transfer Multisort Elektronik |
SMD Tact Switch Horizontal 2,25N Taped | Schukat Electronic |
Switch,tact,high force,SMT,2.26N | RS |
Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 24VDC 300000Cycle 2.26N SMD Embossed Tape | Avnet Abacus |
Switch, Tactile, Spst-No, 50Ma, Smd, Full Reel | Newark Electronics |
Switch, Tactile, 50 mA, 24 VDC, 4.3 x 9 mm, SPST-NO, Solder | Omron Electronic Components B3S-1002P | RS Americas |
TACT SW SPST-NO 0.05A 24V | TTI Europe |
SMT Keyswitch (Min. Order 1k) | Power and Signal Group |
SEALED SMT | Relay Specialties |
Where can I find additional details, specifications and documents for a B3S-1002P?
Additional datasheets, footprints and schematics for B3S-1002P are listed on our Part Details page. You can also find images and similar parts to B3S-1002P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3S-1002P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3S-1002P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3S-1002P fall under?
The B3S-1002P is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to B3S-1002P when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3S-1002P you can contact the distributor directly for product support, shipping queries etc.
Is the B3S-1002P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B3S-1002P have stock available?
Authorised distributors including Sager, Rutronik, Transfer Multisort Elektronik, Schukat Electronic and Chip One Stop have stock available or on a lead time for B3S-1002P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3S-1002P often in real-time on the comparison pages.
What if I can't find stock of B3S-1002P?
You can fill out our help required form which you can use to request a quote for B3S-1002P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.