Status: | Unknown |
---|---|
Series: | VH Series |
RoHS: | Unknown |
Prices starting from US$0.0490
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
9,635
in stock
|
Buy Now | |
element14
from US$0.12
|
644,738
in stock
|
Buy Now | |
Farnell
from US$0.10
|
475,332
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
439,968
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
135,247
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
53,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
33,169
in stock
|
Buy Now | |
Chip One Stop
from US$0.0490
|
29,977
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
6,634
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
5,004
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
2,367
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
665
in stock
|
Buy Now | |
Conrad
from US$0.37
|
146
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
8,000
in stock
|
Buy Now | |
Sorelec
-
|
2,000
in stock
|
Buy Now |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | VH Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
Contact Termination | Through Hole Vertical |
Current Rating | 10A |
Insulation Resistance | 1000Mohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Termination Method | Crimp |
Voltage Rating VAC | 250V |
Withstand Voltage | 1500V |
Working Voltage | 250V |
HEADER, THT, VERTICAL, 3.96MM, 3WAY | element14 |
Wire To Board Connector, Header, 3 Position, 1Row | Newark Electronics |
VH Series 3 Position 3.96 mm Pitch Through Hole Crimp Locking Header | Future Electronics |
PITCH 3.96,10A(AWG#16),250V | TTI Europe |
VH HEADER (TOP) | Heilind Electronics |
VH-3.96mm Header top entry 3 way | RS |
Socket | Transfer Multisort Elektronik |
JST B3P-VH(LF)(SN) 3 Pole Top Entry VH Series P3.96 mm | Rapid Electronics |
Detachable connection of cable at printed circuit board Vibration-proof locking mechanism. Housing safety rail allows reverse voltage protection. Can be easily soldered due to pre-tinning the pin headerThis text is machine translated. | Conrad |
Connector | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a B3P-VH(LF)(SN)?
Additional datasheets, footprints and schematics for B3P-VH(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to B3P-VH(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3P-VH(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3P-VH(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3P-VH(LF)(SN) fall under?
The B3P-VH(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to B3P-VH(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3P-VH(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the B3P-VH(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B3P-VH(LF)(SN) have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and TTI Europe have stock available or on a lead time for B3P-VH(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3P-VH(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of B3P-VH(LF)(SN)?
You can fill out our help required form which you can use to request a quote for B3P-VH(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.