Status: | Unknown |
---|---|
Series: | B3J Series |
RoHS: | Unknown |
Product Range | B3J Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Hinged Button |
Actuating Force | 127gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 18mm x 12mm |
IP Rating | IP00 |
Illumination | Illuminated |
Actuation Type | Top |
Actuator / Cap Colour | Yellow |
Contact Configuration | SPDT-NO |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Operating Force | 1.27N |
Switch Terminals | Solder |
TACT SW SPST-NO 0.05A 24V | TTI Europe |
SWITCH, HINGED, YLW, RED & YLW LED | Farnell |
Where can I find additional details, specifications and documents for a B3J5300?
Additional datasheets, footprints and schematics for B3J5300 are listed on our Part Details page. You can also find images and similar parts to B3J5300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3J5300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3J5300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3J5300 fall under?
The B3J5300 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to B3J5300 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3J5300 you can contact the distributor directly for product support, shipping queries etc.
Is the B3J5300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B3J5300 have stock available?
Authorised distributors including TTI Europe and Farnell have stock available or on a lead time for B3J5300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3J5300 often in real-time on the comparison pages.
What if I can't find stock of B3J5300?
You can fill out our help required form which you can use to request a quote for B3J5300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.