Status: | Unknown |
---|---|
Series: | B3J Series |
RoHS: | Unknown |
Prices starting from US$1.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.61
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.82
|
248
in stock
|
Buy Now | |
Chip One Stop
from US$3.38
|
248
in stock
|
Buy Now | |
Avnet America
from US$1.85
|
-
|
Buy Now | |
RS Americas
from US$2.59
|
-
|
Buy Now | |
TTI Europe
from US$2.22
|
-
|
Buy Now | |
Sager
from US$2.44
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | B3J Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Hinged Button |
Actuating Force | 127gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 18mm x 12mm |
IP Rating | IP00 |
Illumination | Illuminated |
Actuation Type | Top |
Actuator / Cap Colour | Orange |
Contact Configuration | SPDT-NO |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
LED Colour | Yellow |
Operating Force | 1.27N |
Switch Terminals | Solder |
Nonsealed Th/Omron Electronic Components |Omron Electronic Components B3J-3200 | Newark Electronics |
Switch Tactile N.O. SPST Hinge Button PC Pins 0.05A 24VDC 1.27N Thru-Hole | Avnet America |
MECHANICAL KEY SWITCH | Omron Electronic Components B3J-3200 | RS Americas |
TACT SW SPST-NO 0.05A 24V | TTI Europe |
Tactile Switches ORANGE BUTTON HINGED YELLW LED TACT SWTCH | Sager |
MECHANICAL KEY SWITCH | Power and Signal Group |
NONSEALED TH | Relay Specialties |
Where can I find additional details, specifications and documents for a B3J3200?
Additional datasheets, footprints and schematics for B3J3200 are listed on our Part Details page. You can also find images and similar parts to B3J3200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3J3200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3J3200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3J3200 fall under?
The B3J3200 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to B3J3200 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3J3200 you can contact the distributor directly for product support, shipping queries etc.
Is the B3J3200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B3J3200 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for B3J3200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3J3200 often in real-time on the comparison pages.
What if I can't find stock of B3J3200?
You can fill out our help required form which you can use to request a quote for B3J3200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.