Status: | Unknown |
---|---|
Series: | B3FS-4 Series |
RoHS: | Compliant |
Prices starting from US$0.43
Product Range | B3FS-4 Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Surface Mount |
Actuator Style | Plunger for Cap |
Actuating Force | 150gf |
Contact Rating | 50mA at 24VDC |
RoHS Compliant | Yes |
Tactile Switch, Spst, 0.05A, 24Vdc, Smd | Newark Electronics |
Switch Tactile N.O. SPST Round Plunger Gull Wing 0.05A 24VDC 3000000Cycle 1.47N SMD Embossed T/R | Avnet America |
Tactile Switch | Omron Electronic Components B3FS-4052P | RS Americas |
TACT SW SPST-NO 0.05A 24V | TTI Europe |
Tactile Switches 12x12 SurfMt tactile swtch project plung | Sager |
Where can I find additional details, specifications and documents for a B3FS-4052P?
Additional datasheets, footprints and schematics for B3FS-4052P are listed on our Part Details page. You can also find images and similar parts to B3FS-4052P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3FS-4052P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3FS-4052P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3FS-4052P fall under?
The B3FS-4052P is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to B3FS-4052P when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3FS-4052P you can contact the distributor directly for product support, shipping queries etc.
Is the B3FS-4052P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for B3FS-4052P have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for B3FS-4052P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3FS-4052P often in real-time on the comparison pages.
What if I can't find stock of B3FS-4052P?
You can fill out our help required form which you can use to request a quote for B3FS-4052P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.