Status: | Unknown |
---|---|
Series: | B3FS-4 Series |
RoHS: | Unknown |
No distributors results available
Product Range | B3FS-4 Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 150gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 12mm x 12mm |
IP Rating | IP00 |
Illumination | Non Illuminated |
Actuation Type | Top |
Contact Configuration | SPST-NO |
Contact Current Max | 50mA |
Contact Resistance | 100mohm |
Contact Voltage DC Nom | 24V |
Dielectric Strength VDC | 500V |
Operating Force | 1.47N |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Pre-travel | 0.25mm |
Switch Terminals | Solder |
Where can I find additional details, specifications and documents for a B3FS-4002P?
Additional datasheets, footprints and schematics for B3FS-4002P are listed on our Part Details page. You can also find images and similar parts to B3FS-4002P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3FS-4002P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3FS-4002P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3FS-4002P fall under?
The B3FS-4002P is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to B3FS-4002P when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3FS-4002P you can contact the distributor directly for product support, shipping queries etc.
Is the B3FS-4002P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B3FS-4002P have stock available?
There is no stock from authorised distributors for B3FS-4002P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3FS-4002P often in real-time on the comparison pages.
What if I can't find stock of B3FS-4002P?
You can fill out our help required form which you can use to request a quote for B3FS-4002P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.