Status: | Unknown |
---|---|
Series: | B3FS Series |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.76
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
1,578
in stock
|
Buy Now | |
TTI Europe
from US$0.23
|
1,300
in stock
|
Buy Now | |
CoreStaff
from US$0.42
|
340
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
329
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$0.61
|
-
|
Buy Now | |
element14
from US$0.48
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Switch Operation | Off-On |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 24V |
Contact Current Max | 50mA |
Switch Terminals | Solder |
Product Range | B3FS Series |
Actuation Type | Top |
Actuator / Cap Colour | White |
Contact Current DC Max | 50mA |
Contact Resistance | 100mohm |
Contact Voltage DC Max | 24V |
External Depth | 6mm |
External Length / Height | 4.3mm |
External Width | 6mm |
Illumination | Non Illuminated |
Insulation Resistance | 100Mohm |
No. of Mechanical Operations | 1000000 |
Operating Force | 1.47N |
Operating Force Max | 1.47N |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Pre-travel | 0.25mm |
Resistive Current Rating | 50mA |
Return Force Min | 50gf |
TACT SW SPST-NO 0.05A 24V | TTI Europe |
Microswitch TACT | Transfer Multisort Elektronik |
Tactile Switch, 0.05A, 24Vdc, Illum, Smt | Newark Electronics |
MANUAL SWITCH | Avnet America |
Switch Tact,6x6mm, flat act, hi force, tape | Omron Electronic Components B3FS-1012 | RS Americas |
Switch, SPNO Flat | element14 |
MECHANICAL KEYSWITCH | Power and Signal Group |
Tactile Switch | Relay Specialties |
Switch Tactile N.O. SPST Flat Plunger Gull Wing 0.05A 24VDC 1.47N SMD Bag | Avnet Abacus |
Where can I find additional details, specifications and documents for a B3FS-1012?
Additional datasheets, footprints and schematics for B3FS-1012 are listed on our Part Details page. You can also find images and similar parts to B3FS-1012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3FS-1012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3FS-1012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3FS-1012 fall under?
The B3FS-1012 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to B3FS-1012 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3FS-1012 you can contact the distributor directly for product support, shipping queries etc.
Is the B3FS-1012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B3FS-1012 have stock available?
Authorised distributors including Chip One Stop, TTI Europe, CoreStaff, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for B3FS-1012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3FS-1012 often in real-time on the comparison pages.
What if I can't find stock of B3FS-1012?
You can fill out our help required form which you can use to request a quote for B3FS-1012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.