Status: | Unknown |
---|---|
Series: | B3FS Series |
RoHS: | Compliant |
Product Range | B3FS Series |
---|---|
Illumination | Non Illuminated |
Actuation Type | Top |
Contact Configuration | SPST-NO |
Contact Current DC Max | 50mA |
Contact Current Max | 50mA |
Contact Voltage DC Max | 24V |
RoHS Compliant | Yes |
Tactile Switches 6x6x4.3mm 100gf | Sager |
Switch Tactile N.O. SPST Flat Plunger Gull Wing 0.05A 24VDC 0.98N SMD Bag | Avnet America |
Where can I find additional details, specifications and documents for a B3FS-1010 BY OMZ?
Additional datasheets, footprints and schematics for B3FS-1010 BY OMZ are listed on our Part Details page. You can also find images and similar parts to B3FS-1010 BY OMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3FS-1010 BY OMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3FS-1010 BY OMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3FS-1010 BY OMZ fall under?
The B3FS-1010 BY OMZ is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to B3FS-1010 BY OMZ when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3FS-1010 BY OMZ you can contact the distributor directly for product support, shipping queries etc.
Is the B3FS-1010 BY OMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for B3FS-1010 BY OMZ have stock available?
Authorised distributors including Sager and Avnet America have stock available or on a lead time for B3FS-1010 BY OMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3FS-1010 BY OMZ often in real-time on the comparison pages.
What if I can't find stock of B3FS-1010 BY OMZ?
You can fill out our help required form which you can use to request a quote for B3FS-1010 BY OMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.