Status: | Unknown |
---|---|
Series: | B3FS Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
2,040
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
72,000
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
45,000
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
1,799
in stock
|
Buy Now | |
CoreStaff
from US$0.32
|
1,658
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
752
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
element14
from US$0.48
|
-
|
Buy Now | |
Farnell
from US$0.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | B3FS Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 150gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 6.3mm x 6mm |
IP Rating | IP00 |
Illumination | Non Illuminated |
Actuation Type | Flat |
Contact Configuration | SPST-NO |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Height | 3.1mm |
Operating Force | 1.47N |
Switch Terminals | Solder |
Switch, Tactile, Spst-No, 50Ma, Smd, Full Reel | Newark Electronics |
TACT SW SPST-NO 0.05A 24V | TTI Europe |
6x6x3.1 SMT/G 1.47N AG | Rutronik |
Switch Tact,6x6mm,flat act,hi force,tape | RS |
Microswitch TACT | Transfer Multisort Elektronik |
Switch Tactile N.O. SPST Flat Plunger Gull Wing 0.05A 24VDC 1.47N SMD Embossed T/R | Avnet America |
Switch Tact,6x6mm, flat act, hi force, tape | Omron Electronic Components B3FS-1002P | RS Americas |
SWITCH, TACTILE, SPST-NO | element14 |
MECHANICAL KEYSWITCH | Power and Signal Group |
NONSEALED SMT | Relay Specialties |
Where can I find additional details, specifications and documents for a B3FS1002P?
Additional datasheets, footprints and schematics for B3FS1002P are listed on our Part Details page. You can also find images and similar parts to B3FS1002P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3FS1002P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3FS1002P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3FS1002P fall under?
The B3FS1002P is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to B3FS1002P when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3FS1002P you can contact the distributor directly for product support, shipping queries etc.
Is the B3FS1002P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B3FS1002P have stock available?
Authorised distributors including Newark Electronics, TTI Europe, Rutronik, RS and Transfer Multisort Elektronik have stock available or on a lead time for B3FS1002P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3FS1002P often in real-time on the comparison pages.
What if I can't find stock of B3FS1002P?
You can fill out our help required form which you can use to request a quote for B3FS1002P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.