Status: | Unknown |
---|---|
Series: | B3F Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
690
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
1,804
in stock
|
Buy Now | |
element14
from US$0.24
|
733
in stock
|
Buy Now | |
Farnell
from US$0.31
|
733
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
110
in stock
|
Buy Now | |
RS Americas
from US$0.29
|
85
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | B3F Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 100gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | IP00 |
Illumination | Non Illuminated |
Actuation Type | Flat |
Contact Configuration | SPST-NO |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Height | 4.3mm |
Operating Force | 0.98N |
Switch Terminals | Solder |
SWITCH, FLAT, 6X6X4.3, 100GF | element14 |
Tactile Switch SPST-NO 50mA Thru Hole | RS |
Switch, Tactile, Spst-No, 50Ma, Though Hole | Newark Electronics |
Switch, Tactile, Miniature, Gen Purpose 100G Of, 4.3X6.5Mm, Flat, W/O Ground Ter | Omron Electronic Components B3F-6000 | RS Americas |
6x6x4.3 radial 0.98N | Rutronik |
Tactile Switch, B3F Series, Top Actuated, Through Hole, Round Button, 100 gf, 50mA at 24VDC | Avnet America |
TACT SW SPST-NO 0.05A 24V | TTI Europe |
NONSEALED TH | Relay Specialties |
Switch Tactile N.O. SPST Flat Plunger PC Pins 0.05A 24VDC 0.98N Thru-Hole Tape | Avnet Abacus |
Where can I find additional details, specifications and documents for a B3F6000?
Additional datasheets, footprints and schematics for B3F6000 are listed on our Part Details page. You can also find images and similar parts to B3F6000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3F6000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3F6000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3F6000 fall under?
The B3F6000 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to B3F6000 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3F6000 you can contact the distributor directly for product support, shipping queries etc.
Is the B3F6000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B3F6000 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for B3F6000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3F6000 often in real-time on the comparison pages.
What if I can't find stock of B3F6000?
You can fill out our help required form which you can use to request a quote for B3F6000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.