Status: | Unknown |
---|---|
Series: | B3F Series |
RoHS: | Unknown |
Prices starting from US$0.23
Product Range | B3F Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 130gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 12mm x 12mm |
IP Rating | IP00 |
Illumination | Non Illuminated |
Actuation Type | Flat |
Contact Configuration | SPST-NO |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Height | 4.3mm |
Operating Force | 1.27N |
Switch Terminals | Solder |
Pushbutton Switch,straight,spst,off-(On),pc Tail W/Retnn Terminal,pcb Hole Count:7 |Omron Electronic Components B3F-5100 | Newark Electronics |
Switch Tactile N.O. SPST Flat Plunger PC Pins 0.05A 24VDC 1.27N Thru-Hole Bag | Avnet America |
MECHANICAL KEYSWITCH | Omron Electronic Components B3F-5100 | RS Americas |
TACT SW SPST-NO 0.05A 24V | TTI Europe |
Tactile Switches Flat 4.3 x 12.5 mm Long Service w/Grd | Sager |
SWITCH, FLAT, 12X12X4.3, 130GF | Farnell |
MECHANICAL KEYSWITCH | Power and Signal Group |
NONSEALED TH | Relay Specialties |
Where can I find additional details, specifications and documents for a B3F5100?
Additional datasheets, footprints and schematics for B3F5100 are listed on our Part Details page. You can also find images and similar parts to B3F5100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3F5100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3F5100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3F5100 fall under?
The B3F5100 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to B3F5100 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3F5100 you can contact the distributor directly for product support, shipping queries etc.
Is the B3F5100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B3F5100 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Sager have stock available or on a lead time for B3F5100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3F5100 often in real-time on the comparison pages.
What if I can't find stock of B3F5100?
You can fill out our help required form which you can use to request a quote for B3F5100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.