Status: | Unknown |
---|---|
Series: | B3F Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now | |
RS
from US$0.76
|
105
in stock
|
Buy Now | |
Rutronik
from US$0.18
|
-
|
Buy Now | |
Newark Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
TTI Europe
from US$0.21
|
-
|
Buy Now | |
Sager
from US$0.27
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | B3F Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 130gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 12mm x 12mm |
IP Rating | IP00 |
Illumination | Non Illuminated |
Actuation Type | Flat |
Contact Configuration | SPST-NO |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Height | 4.3mm |
Operating Force | 1.27N |
Switch Terminals | Solder |
Switch,Tact,12x12,PC Pin,4.3mm act,1.27N | RS |
12x12x4.3 Print 1,3N AG | Rutronik |
Switch, Tactile, Spst-No, 50Ma, Though Hole | Newark Electronics |
Switch Tactile N.O. SPST Flat Plunger PC Pins 0.05A 24VDC 1.27N Thru-Hole Bag | Avnet America |
lvory Plunger Tactile Switch, SPST-NO 0.05 A@ 24 V dc | Omron Electronic Components B3F-4100 | RS Americas |
TACT SW SPST-NO 0.05A 24V | TTI Europe |
Tactile Switches Flat w/Ground Term 4.3 x 12.5mm 130g | Sager |
MECHANICAL KEYSWITCH | Power and Signal Group |
NONSEALED TH | Relay Specialties |
Where can I find additional details, specifications and documents for a B3F4100?
Additional datasheets, footprints and schematics for B3F4100 are listed on our Part Details page. You can also find images and similar parts to B3F4100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3F4100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3F4100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3F4100 fall under?
The B3F4100 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to B3F4100 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3F4100 you can contact the distributor directly for product support, shipping queries etc.
Is the B3F4100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B3F4100 have stock available?
Authorised distributors including RS, Rutronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for B3F4100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3F4100 often in real-time on the comparison pages.
What if I can't find stock of B3F4100?
You can fill out our help required form which you can use to request a quote for B3F4100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.