Status: | Unknown |
---|---|
Series: | B3F Series |
RoHS: | Compliant |
Product Range | B3F Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Plunger for Cap |
Actuating Force | 260gf |
Contact Rating | 50mA at 24VDC |
RoHS Compliant | Yes |
Tactile Switches 12x12mm Std Ht .3 High-force 260g | Sager |
Switch Tactile N.O. SPST Projected Plunger PC Pins 0.05A 24VDC 2.55N Thru-Hole Bag | Avnet America |
Where can I find additional details, specifications and documents for a B3F-4055 BY OMZ?
Additional datasheets, footprints and schematics for B3F-4055 BY OMZ are listed on our Part Details page. You can also find images and similar parts to B3F-4055 BY OMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3F-4055 BY OMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3F-4055 BY OMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3F-4055 BY OMZ fall under?
The B3F-4055 BY OMZ is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to B3F-4055 BY OMZ when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3F-4055 BY OMZ you can contact the distributor directly for product support, shipping queries etc.
Is the B3F-4055 BY OMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for B3F-4055 BY OMZ have stock available?
Authorised distributors including Sager and Avnet America have stock available or on a lead time for B3F-4055 BY OMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3F-4055 BY OMZ often in real-time on the comparison pages.
What if I can't find stock of B3F-4055 BY OMZ?
You can fill out our help required form which you can use to request a quote for B3F-4055 BY OMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.