Status: | Unknown |
---|---|
Series: | B3F Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
6,033
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
85,500
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
15,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
10,654
in stock
|
Buy Now | |
element14
from US$0.41
|
8,839
in stock
|
Buy Now | |
Farnell
from US$0.42
|
8,839
in stock
|
Buy Now | |
Heilind Electronics
from US$0.40
|
1,595
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
715
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.40
|
531
in stock
|
Buy Now | |
Micros
from US$0.25
|
400
in stock
|
Buy Now | |
CoreStaff
from US$0.50
|
350
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
286
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
255
in stock
|
Buy Now | |
Relay Specialties
from US$0.17
|
245
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
59
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
Schukat Electronic
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | B3F Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Plunger for Cap |
Actuating Force | 260gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 12mm x 12mm |
IP Rating | IP00 |
Illumination | Non Illuminated |
Actuation Type | Raised |
Contact Configuration | SPST-NO |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Height | 7.3mm |
Operating Force | 2.55N |
Switch Terminals | Solder |
TACT SW SPST-NO 0.05A 24V | TTI Europe |
12x12x7.3 Print 2.55N AG | Rutronik |
Microswitch TACT | Transfer Multisort Elektronik |
SWITCH, PROJECTED, 12X12X7.3, 260GF | element14 |
Switch,tact,high force,PC pins,2.58N | RS |
SWITCH TACTILE SPST-NO 0.05A 24V | Heilind Electronics |
Tact switch 12x12mm H=7.3mm, 24V DC, 50 mA, life 1000000 cycles, travel, 0.3mm | Micros |
Omron Electronic Components Tactile Switch, 1NO, 2.55N, 12 x 12mm, B3F | Distrelec |
Switch, Tactile, Spst-No, 50Ma, Though Hole | Newark Electronics |
OMRON TACTILE KEY SWITCHES - A | Relay Specialties |
Omron B3F-4055 Tactile PCB Switch 12 x 12mm 7.3mm 260GF Round | Rapid Electronics |
Switch Tactile N.O. SPST Projected Plunger PC Pins 0.05A 24VDC 2.55N Thru-Hole Bag | Avnet America |
Switch, Tactile, STD, Projected Plunger, High Force, 260G, Without Ground Term. | Omron Electronic Components B3F-4055 | RS Americas |
Tact Switch PC Horizontal 7,3mm 2,55N | Schukat Electronic |
MECHANICAL KEYSWITCH | Power and Signal Group |
Where can I find additional details, specifications and documents for a B3F4055?
Additional datasheets, footprints and schematics for B3F4055 are listed on our Part Details page. You can also find images and similar parts to B3F4055 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3F4055 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3F4055 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3F4055 fall under?
The B3F4055 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to B3F4055 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3F4055 you can contact the distributor directly for product support, shipping queries etc.
Is the B3F4055 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B3F4055 have stock available?
Authorised distributors including TTI Europe, Rutronik, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for B3F4055.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3F4055 often in real-time on the comparison pages.
What if I can't find stock of B3F4055?
You can fill out our help required form which you can use to request a quote for B3F4055 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.