Status: | Unknown |
---|---|
Series: | B3F Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
210
in stock
|
Buy Now | |
element14
from US$0.27
|
15,050
in stock
|
Buy Now | |
Farnell
from US$0.50
|
15,050
in stock
|
Buy Now | |
Schukat Electronic
from US$0.17
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
2,315
in stock
|
Buy Now | |
Relay Specialties
from US$0.16
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
785
in stock
|
Buy Now | |
RS Americas
from US$0.33
|
460
in stock
|
Buy Now | |
CoreStaff
from US$0.44
|
450
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
383
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
153
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Distrelec
from US$0.29
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | B3F Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 130gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 12mm x 12mm |
IP Rating | IP00 |
Illumination | Non Illuminated |
Actuation Type | Top |
Contact Configuration | SPST-NO |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Height | 4.3mm |
Operating Force | 1.27N |
Switch Terminals | Solder |
SWITCH, FLAT, SPST-NO, 0.05A, 24VDC, THT | element14 |
Tact Switch PC Horizontal 4,3mm 1,27N | Schukat Electronic |
Microswitch TACT | Transfer Multisort Elektronik |
OMRON TACTILE KEY SWITCHES - A | Relay Specialties |
Switch, Tactile, Spst-No, 50Ma, Though Hole | Newark Electronics |
Switch, Flux tight Mechanical Keyswitch,50MA@24VDC, No Ground Term.,Flat Plung. | Omron Electronic Components B3F-4000 | RS Americas |
Omron Tactile PCB Switch B3F-4000 12x12 (Flat Type) | Rapid Electronics |
Switch,tact,gen purpose,PC pins,1.57N | RS |
12x12x4.3 Print 2.55N AG | Rutronik |
Switch Tactile N.O. SPST Flat Plunger PC Pins 0.05A 24VDC 1.27N Thru-Hole Bag | Avnet America |
Omron Electronic Components Tactile Switch, 1NO, 1.27N, 12 x 12mm, B3F | Distrelec |
TACT SW SPST-NO 0.05A 24V | TTI Europe |
MECHANICAL KEYSWITCH | Power and Signal Group |
Where can I find additional details, specifications and documents for a B3F-4000?
Additional datasheets, footprints and schematics for B3F-4000 are listed on our Part Details page. You can also find images and similar parts to B3F-4000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3F-4000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3F-4000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3F-4000 fall under?
The B3F-4000 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to B3F-4000 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3F-4000 you can contact the distributor directly for product support, shipping queries etc.
Is the B3F-4000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B3F-4000 have stock available?
Authorised distributors including element14, Farnell, Schukat Electronic, Transfer Multisort Elektronik and Relay Specialties have stock available or on a lead time for B3F-4000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3F-4000 often in real-time on the comparison pages.
What if I can't find stock of B3F-4000?
You can fill out our help required form which you can use to request a quote for B3F-4000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.