Status: | Unknown |
---|---|
Series: | B3F Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
795
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
34,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.31
|
3,150
in stock
|
Buy Now | |
Sager
from US$0.23
|
1,950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
1,149
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.31
|
1,050
in stock
|
Buy Now | |
Relay Specialties
from US$0.26
|
1,000
in stock
|
Buy Now | |
CoreStaff
from US$0.38
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
103
in stock
|
Buy Now | |
element14
from US$0.24
|
14
in stock
|
Buy Now | |
Farnell
from US$0.41
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
9
in stock
|
Buy Now | |
Avnet Asia
from US$0.12
|
5
in stock
|
Buy Now | |
Avnet America
-
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | B3F Series |
---|---|
Actuator Orientation | Side Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 150gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 7.3mm x 6.3mm |
IP Rating | IP00 |
Illumination | Non Illuminated |
Actuation Type | Flat |
Contact Configuration | SPST-NO |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Height | 3.85mm |
Operating Force | 1.47N |
Switch Terminals | Solder |
TACT SW SPST-NO 0.05A 24V | TTI Europe |
SWITCH TACTILE SPST-NO 0.05A 24V | Heilind Electronics |
Tactile Switches R/A 6X6 3.85mm BTN | Sager |
Microswitch TACT | Transfer Multisort Elektronik |
OMRON TACTILE KEY SWITCHES - A | Relay Specialties |
Switch Tact,proj,vert 3.85mm act,PC Pins | RS |
SWITCH, FLAT, 6X6X3.85, 150GF | element14 |
Switch, Tactile, Spst-No, 50Ma, Though Hole | Newark Electronics |
Switch Tactile N.O. SPST Round Plunger PC Pins 0.05A 24VDC 1.47N Thru-Hole Bag | Avnet Asia |
VERTICAL Print 1.47N AG H:3,85 | Rutronik |
SWITCH, TACTILE, KEYSWITCH, FLAT ACTUATOR, RT ANGLE W/GROUND TERMINAL,150G | Omron Electronic Components B3F-3122 | RS Americas |
MECHANICAL KEYSWITCH | Power and Signal Group |
Where can I find additional details, specifications and documents for a B3F3122?
Additional datasheets, footprints and schematics for B3F3122 are listed on our Part Details page. You can also find images and similar parts to B3F3122 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3F3122 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3F3122 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3F3122 fall under?
The B3F3122 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to B3F3122 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3F3122 you can contact the distributor directly for product support, shipping queries etc.
Is the B3F3122 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B3F3122 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Sager, Transfer Multisort Elektronik and Heilind Electronics Asia have stock available or on a lead time for B3F3122.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3F3122 often in real-time on the comparison pages.
What if I can't find stock of B3F3122?
You can fill out our help required form which you can use to request a quote for B3F3122 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.