Status: | Unknown |
---|---|
Series: | B3F Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
1,130
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
10,000
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
8,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
5,527
in stock
|
Buy Now | |
element14
from US$0.29
|
5,527
in stock
|
Buy Now | |
Farnell
from US$0.39
|
5,527
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
2,277
in stock
|
Buy Now | |
Sager
from US$0.23
|
1,950
in stock
|
Buy Now | |
Heilind Electronics
from US$0.31
|
889
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
782
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.31
|
296
in stock
|
Buy Now | |
CoreStaff
from US$0.41
|
200
in stock
|
Buy Now | |
Avnet America
-
|
5,000
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | B3F Series |
---|---|
Actuator Orientation | Side Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 100gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 7.3mm x 6.3mm |
IP Rating | IP00 |
Illumination | Non Illuminated |
Actuation Type | Side |
Actuator / Cap Colour | Ivory |
Contact Configuration | SPST-NO |
Contact Current Max | 50mA |
Contact Resistance | 100mohm |
Contact Voltage DC Nom | 24V |
Dielectric Strength VDC | 500V |
Height | 3.15mm |
Insulation Resistance | 100Mohm |
Operating Force | 0.98N |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Switch Terminals | Solder |
Horizontal Print 0.98N AG | Rutronik |
TACT SW SPST-NO 0.05A 24V | TTI Europe |
Switch, Spno, 0.05A, 24V, Pcb, 0.98N | Newark Electronics |
SWITCH, SPNO, 0.05A, 24V, PCB, 0.98N | element14 |
Microswitch TACT | Transfer Multisort Elektronik |
Tactile Switches 3.15mm VERT 100gF | Sager |
NONSEALED TH | RS |
SWITCH TACTILE SPST-NO 0.05A 24V | Heilind Electronics |
Switch Tactile N.O. SPST Flat Plunger PC Pins 0.05A 24VDC 0.98N Thru-Hole Bag | Avnet America |
MECHANICAL KEYSWITCH | Power and Signal Group |
Where can I find additional details, specifications and documents for a B3F-3100?
Additional datasheets, footprints and schematics for B3F-3100 are listed on our Part Details page. You can also find images and similar parts to B3F-3100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3F-3100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3F-3100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3F-3100 fall under?
The B3F-3100 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to B3F-3100 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3F-3100 you can contact the distributor directly for product support, shipping queries etc.
Is the B3F-3100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B3F-3100 have stock available?
Authorised distributors including Rutronik, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for B3F-3100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3F-3100 often in real-time on the comparison pages.
What if I can't find stock of B3F-3100?
You can fill out our help required form which you can use to request a quote for B3F-3100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.