Status: | Unknown |
---|---|
Series: | B3F Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
135
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
2,259
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
205
in stock
|
Buy Now | |
element14
from US$0.22
|
205
in stock
|
Buy Now | |
Farnell
from US$0.35
|
205
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now | |
Sager
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | B3F Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 260gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | IP00 |
Illumination | Non Illuminated |
Actuation Type | Flat |
Contact Configuration | SPST-NO |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Height | 9.5mm |
Operating Force | 2.55N |
Switch Terminals | Solder |
Microswitch TACT | Transfer Multisort Elektronik |
Omron Electronic Components Tactile Switch, 1NO, 2.55N, 6 x 6mm, B3F | Distrelec |
Tactile Sw, 0.05A, 24Vdc, 260Gf, Tht | Newark Electronics |
TACTILE SW, 0.05A, 24VDC, 260GF, THT | element14 |
Switch Tact SPST,flat 9.5mm act,PC Pins | RS |
6x6x9.5 Print 2.6N AG | Rutronik |
Switch Tactile N.O. SPST Flat Plunger PC Pins 0.05A 24VDC 2.55N Thru-Hole Bag | Avnet America |
Switch Tact SPST, flat 9.5mm act, PC Pins | Omron Electronic Components B3F-1075 | RS Americas |
TACT SW SPST-NO 0.05A 24V | TTI Europe |
Tactile Switches MECHANICAL KEYSWITCH | Sager |
MECHANICAL KEYSWITCH | Power and Signal Group |
NONSEALED TH | Relay Specialties |
Where can I find additional details, specifications and documents for a B3F1075?
Additional datasheets, footprints and schematics for B3F1075 are listed on our Part Details page. You can also find images and similar parts to B3F1075 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3F1075 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3F1075 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3F1075 fall under?
The B3F1075 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to B3F1075 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3F1075 you can contact the distributor directly for product support, shipping queries etc.
Is the B3F1075 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B3F1075 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for B3F1075.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3F1075 often in real-time on the comparison pages.
What if I can't find stock of B3F1075?
You can fill out our help required form which you can use to request a quote for B3F1075 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.