Status: | Unknown |
---|---|
Series: | B3F Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
1,070
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
6,099
in stock
|
Buy Now | |
Farnell
from US$0.27
|
3,723
in stock
|
Buy Now | |
element14
from US$0.27
|
2,376
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
1,399
in stock
|
Buy Now | |
Relay Specialties
from US$0.20
|
750
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
711
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
651
in stock
|
Buy Now | |
CoreStaff
from US$0.37
|
600
in stock
|
Buy Now | |
Sager
from US$0.17
|
376
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
237
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,500
in stock
|
Buy Now | |
Avnet America
-
|
7,250
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Schukat Electronic
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | B3F Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Plunger for Cap |
Actuating Force | 150gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | IP00 |
Illumination | Non Illuminated |
Actuation Type | Raised |
Contact Configuration | SPST-NO |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Height | 7.3mm |
Operating Force | 1.47N |
Switch Terminals | Solder |
TACT SW SPST-NO 0.05A 24V | TTI Europe |
Switch, Tactile, Spst-No, 50Ma, Though Hole | Newark Electronics |
SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE | Farnell |
SWITCH, PROJECTED, 6X6X7.3, 150GF | element14 |
Switch Tact SPST,prog 7.3mm act,PC Pins | RS |
OMRON TACTILE KEY SWITCHES - A | Relay Specialties |
SWITCH TACTILE SPST-NO 0.05A 24V | Heilind Electronics |
Microswitch TACT | Transfer Multisort Elektronik |
Tactile Switches 6X6 Proj 7.3mm Btn Force 150g w/o Grd | Sager |
Switch Tactile N.O. SPST Projected Plunger PC Pins 0.05A 24VDC 1.47N Thru-Hole Bag | Avnet Abacus |
6x6x7.3 Print 1.47N AG | Rutronik |
Switch, Flux Mechanical Keyswitch, 50MA@24VDC, No Ground Term., Proj.Plunger | Omron Electronic Components B3F-1052 | RS Americas |
Tact Switch PC Horizontal 7,3mm 1,5N | Schukat Electronic |
MECHANICAL KEYSWITCH | Power and Signal Group |
Where can I find additional details, specifications and documents for a B3F1052?
Additional datasheets, footprints and schematics for B3F1052 are listed on our Part Details page. You can also find images and similar parts to B3F1052 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3F1052 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3F1052 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3F1052 fall under?
The B3F1052 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to B3F1052 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3F1052 you can contact the distributor directly for product support, shipping queries etc.
Is the B3F1052 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B3F1052 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Farnell, element14 and Chip One Stop have stock available or on a lead time for B3F1052.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3F1052 often in real-time on the comparison pages.
What if I can't find stock of B3F1052?
You can fill out our help required form which you can use to request a quote for B3F1052 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.