Status: | Unknown |
---|---|
Series: | B3F Series |
RoHS: | Compliant |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.53
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.68
|
1,125
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.68
|
375
in stock
|
Buy Now | |
Avnet America
from US$1.28
|
-
|
Buy Now | |
RS Americas
from US$1.57
|
-
|
Buy Now | |
Sager
from US$1.49
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | B3F Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 180gf |
Contact Rating | 50mA at 24VDC |
IP Rating | IP00 |
RoHS Compliant | Yes |
SWITCH TACTILE SPST-NO 0.05A 24V GOLD PLATED | Heilind Electronics |
Switch, Tactile, Spst-No, 50Ma, Though Hole | Newark Electronics |
Switch Tactile N.O. SPST Round Plunger PC Pins 0.05A 24VDC 1.76N Thru-Hole Bag | Avnet America |
Mechanical Keyswitch | Omron Electronic Components B3F-1022-G | RS Americas |
Tactile Switches Flat w/out Grd Trm 5.0 x 6.5mm 176g | Sager |
Mechanical Keyswitch | Power and Signal Group |
NONSEALED TH | Relay Specialties |
Where can I find additional details, specifications and documents for a B3F-1022-G?
Additional datasheets, footprints and schematics for B3F-1022-G are listed on our Part Details page. You can also find images and similar parts to B3F-1022-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3F-1022-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3F-1022-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3F-1022-G fall under?
The B3F-1022-G is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to B3F-1022-G when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3F-1022-G you can contact the distributor directly for product support, shipping queries etc.
Is the B3F-1022-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for B3F-1022-G have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for B3F-1022-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3F-1022-G often in real-time on the comparison pages.
What if I can't find stock of B3F-1022-G?
You can fill out our help required form which you can use to request a quote for B3F-1022-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.