Status: | Unknown |
---|---|
Series: | B3F Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
573
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
199,500
in stock
|
Buy Now | |
element14
from US$0.33
|
16,661
in stock
|
Buy Now | |
Farnell
from US$0.29
|
16,661
in stock
|
Buy Now | |
Sager
from US$0.17
|
6,652
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
4,319
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
3,243
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
2,010
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
1,439
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
1,100
in stock
|
Buy Now | |
CoreStaff
from US$0.33
|
980
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
505
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
83
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Relay Specialties
from US$0.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | B3F Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 150gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | IP00 |
Illumination | Non Illuminated |
Actuation Type | Flat |
Contact Configuration | SPST-NO |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Height | 4.3mm |
Operating Force | 1.47N |
Switch Terminals | Solder |
Switch, Tactile, Spst-No, 50Ma, Though Hole | Newark Electronics |
SWITCH, FLAT, 6X6X4.3, 150GF | element14 |
Tactile Switches 6X6 Flat 4.3mm Btn Force 150g w/Grd | Sager |
SWITCH TACTILE SPST-NO 0.05A 24V | Heilind Electronics |
Microswitch TACT | Transfer Multisort Elektronik |
TACT SW SPST-NO 0.05A 24V | TTI Europe |
Switch Tact SPST,flat 4.3mm act,PC Pins | RS |
Switch, Flux Tight Mech. Key Switch, 50MA@24VDC, No Ground Term., Flat Plung. | Omron Electronic Components B3F-1002 | RS Americas |
Omron Electronic Components Tactile Switch, 1NO, 1.47N, 6 x 6mm, B3F | Distrelec |
Switch Tactile N.O. SPST Flat Plunger PC Pins 0.05A 24VDC 1.47N Thru-Hole Bag | Avnet Abacus |
6x6x4,3 Print 1,47N AG | Rutronik |
OMRON TACTILE KEY SWITCHES - A | Relay Specialties |
MECHANICAL KEYSWITCH | Power and Signal Group |
Where can I find additional details, specifications and documents for a B3F1002?
Additional datasheets, footprints and schematics for B3F1002 are listed on our Part Details page. You can also find images and similar parts to B3F1002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3F1002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3F1002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3F1002 fall under?
The B3F1002 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to B3F1002 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3F1002 you can contact the distributor directly for product support, shipping queries etc.
Is the B3F1002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B3F1002 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and Heilind Electronics have stock available or on a lead time for B3F1002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3F1002 often in real-time on the comparison pages.
What if I can't find stock of B3F1002?
You can fill out our help required form which you can use to request a quote for B3F1002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.