Status: | Unknown |
---|---|
Series: | B3F Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
6,838
in stock
|
Buy Now | |
Sager
from US$0.14
|
25,289
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
20,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
10,280
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
10,280
in stock
|
Buy Now | |
element14
from US$0.16
|
8,582
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
3,000
in stock
|
Buy Now | |
Jameco Electronics
from US$0.13
|
2,233
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
1,636
in stock
|
Buy Now | |
RS
from US$0.77
|
1,325
in stock
|
Buy Now | |
Heilind Electronics
from US$0.22
|
1,127
in stock
|
Buy Now | |
CoreStaff
from US$0.32
|
941
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
513
in stock
|
Buy Now | |
Relay Specialties
from US$0.09
|
462
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
327
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.22
|
263
in stock
|
Buy Now | |
Rapid Electronics
from US$0.60
|
145
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | B3F Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 100gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | IP00 |
Illumination | Non Illuminated |
Actuation Type | Top |
Actuator / Cap Colour | Ivory |
Contact Configuration | SPST-NO |
Contact Current Max | 50mA |
Contact Resistance | 100mohm |
Contact Voltage DC Nom | 24V |
External Depth | 4.3mm |
External Length / Height | 6mm |
External Width | 6mm |
Height | 4.3mm |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 250V |
Operating Force | 0.98N |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Pre-travel | 0.25mm |
Return Force Min | 20gf |
Switch Terminals | Solder |
Tactile Switches 6X6 Flat 4.3mm Btn Force 100g w/o Grd | Sager |
TACT SW SPST-NO 0.05A 24V | TTI Europe |
Nonsealed Th Rohs Compliant: Yes |Omron Electronic Components B3F-1000 | Newark Electronics |
Switch Tactile N.O. SPST Round Button PC Pin 24VDC 1000000Cycles 100gf Through Hole Bag | Avnet America |
SWITCH, SPNO, 0.05A, 24V, THT, 0.98N | element14 |
6x6x4.3 Print 0.98N AG | Rutronik |
Omron B3F-1000 Tactile Switch Normally Open (NO) Off Momentary (On) Singl 50 pcs | Jameco Electronics |
Mini Space Saving Switch, Flat Plunger, Gen Purpose 100g, Without Ground | Omron Electronic Components B3F-1000 | RS Americas |
Switch Tact SPST,flat 4.3mm act,PC Pins | RS |
SWITCH TACTILE SPST-NO 0.05A 24V | Heilind Electronics |
Microswitch TACT | Transfer Multisort Elektronik |
OMRON TACTILE KEY SWITCHES - A | Relay Specialties |
Omron B3F-1000 Tactile PCB Switch Flat Type | Rapid Electronics |
Mechanical Keyswitch | Power and Signal Group |
Where can I find additional details, specifications and documents for a B3F-1000?
Additional datasheets, footprints and schematics for B3F-1000 are listed on our Part Details page. You can also find images and similar parts to B3F-1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3F-1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3F-1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3F-1000 fall under?
The B3F-1000 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to B3F-1000 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3F-1000 you can contact the distributor directly for product support, shipping queries etc.
Is the B3F-1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B3F-1000 have stock available?
Authorised distributors including Sager, TTI Europe, Newark Electronics, Avnet America and element14 have stock available or on a lead time for B3F-1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3F-1000 often in real-time on the comparison pages.
What if I can't find stock of B3F-1000?
You can fill out our help required form which you can use to request a quote for B3F-1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.