Status: | Unknown |
---|---|
Series: | B3D Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | B3D Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Surface Mount |
Actuator Style | Dome |
Actuating Force | 167gf |
Contact Rating | 10mA at 12VDC |
Actuation Type | Top |
RoHS Compliant | Yes |
5mm Dome | Power and Signal Group |
Where can I find additional details, specifications and documents for a B3D-5112?
Additional datasheets, footprints and schematics for B3D-5112 are listed on our Part Details page. You can also find images and similar parts to B3D-5112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3D-5112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3D-5112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3D-5112 fall under?
The B3D-5112 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to B3D-5112 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3D-5112 you can contact the distributor directly for product support, shipping queries etc.
Is the B3D-5112 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for B3D-5112 have stock available?
Authorised distributors including Power and Signal Group have stock available or on a lead time for B3D-5112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3D-5112 often in real-time on the comparison pages.
What if I can't find stock of B3D-5112?
You can fill out our help required form which you can use to request a quote for B3D-5112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.