Status: | Unknown |
---|---|
Series: | B3AL Series |
RoHS: | Unknown |
Product Range | B3AL Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Square Button |
Actuating Force | 459gf |
Contact Rating | 50mA at 16VDC |
IP Rating | - |
Automotive Tactile/Omron Electronic Components |Omron Electronic Components B3AL-1005P | Newark Electronics |
OF: 4.501.35N PT OF 1.30.2/-0.3 | Avnet America |
Manual Switches | Omron Electronic Components B3AL-1005P | RS Americas |
Tactile Switches 4.50N OF Long Stroke Pink Button | Sager |
Where can I find additional details, specifications and documents for a B3AL-1005P?
Additional datasheets, footprints and schematics for B3AL-1005P are listed on our Part Details page. You can also find images and similar parts to B3AL-1005P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3AL-1005P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3AL-1005P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3AL-1005P fall under?
The B3AL-1005P is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to B3AL-1005P when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3AL-1005P you can contact the distributor directly for product support, shipping queries etc.
Is the B3AL-1005P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B3AL-1005P have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and Sager have stock available or on a lead time for B3AL-1005P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3AL-1005P often in real-time on the comparison pages.
What if I can't find stock of B3AL-1005P?
You can fill out our help required form which you can use to request a quote for B3AL-1005P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.