Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.58
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.97
|
3,555
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
1,270
in stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
940
in stock
|
Buy Now | |
element14
from US$1.99
|
940
in stock
|
Buy Now | |
Farnell
from US$1.56
|
940
in stock
|
Buy Now | |
Avnet America
from US$1.03
|
-
|
Buy Now | |
RS Americas
from US$1.33
|
-
|
Buy Now | |
TTI Europe
from US$0.99
|
-
|
Buy Now | |
Sager
from US$1.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Switch Terminals | Solder |
---|---|
Illumination | Non Illuminated |
Product Range | - |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 5V |
Operating Force | 3.5N |
Actuation Type | Top |
Actuator / Cap Colour | White |
Switch: keypad | Transfer Multisort Elektronik |
Tactile Switch, Spst-No,pcb | Newark Electronics |
TACTILE SWITCH, SPST-NO,PCB | element14 |
Tact switch,SMT,SPST,white 0.70N | RS |
Switch Tactile N.O. SPST Button J-Bend 0.05A 16VDC 1000000Cycles 3.5N Surface Mount Embossed T/R | Avnet America |
Tact switch, SMT, SPST, white 0.70N | Omron Electronic Components B3AL-1003P | RS Americas |
TACT SW SPST-NO 0.05A 16V | TTI Europe |
Tactile Switches 3.5N OF Long Stroke Milky White Button | Sager |
Where can I find additional details, specifications and documents for a B3AL-1003P?
Additional datasheets, footprints and schematics for B3AL-1003P are listed on our Part Details page. You can also find images and similar parts to B3AL-1003P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3AL-1003P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3AL-1003P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3AL-1003P fall under?
The B3AL-1003P is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to B3AL-1003P when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3AL-1003P you can contact the distributor directly for product support, shipping queries etc.
Is the B3AL-1003P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B3AL-1003P have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for B3AL-1003P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3AL-1003P often in real-time on the comparison pages.
What if I can't find stock of B3AL-1003P?
You can fill out our help required form which you can use to request a quote for B3AL-1003P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.