Status: | Unknown |
---|---|
Series: | B3AL Series |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.29
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.04
|
1,394
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
1,153
in stock
|
Buy Now | |
Newark Electronics
from US$1.78
|
972
in stock
|
Buy Now | |
element14
from US$1.20
|
972
in stock
|
Buy Now | |
Farnell
from US$1.75
|
972
in stock
|
Buy Now | |
CoreStaff
from US$0.66
|
588
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,600
in stock
|
Buy Now | |
Rutronik
from US$0.88
|
-
|
Buy Now | |
Avnet America
from US$1.03
|
-
|
Buy Now | |
RS Americas
from US$1.33
|
-
|
Buy Now | |
TTI Europe
from US$0.92
|
-
|
Buy Now | |
Sager
from US$1.26
|
-
|
Buy Now |
Product Range | B3AL Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Square Button |
Actuating Force | 306gf |
Contact Rating | 50mA at 16VDC |
Switch Dimensions (L x W) | 6.9mm x 6mm |
IP Rating | - |
Illumination | Non Illuminated |
Actuation Type | Top |
Actuator / Cap Colour | Black |
Contact Configuration | SPST-NO |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 5V |
Operating Force | 3N |
Pre-travel | 1.3mm |
Switch Terminals | Solder |
Switch: keypad | Transfer Multisort Elektronik |
Switch, Tactile, Long Stroke, Black | Newark Electronics |
SWITCH, TACTILE, LONG STROKE, BLACK | element14 |
Switch Tactile N.O. SPST Button J-Bend 0.05A 16VDC 1000000Cycles 3N Surface Mount Embossed T/R | Avnet Abacus |
6x6,9x5mm SMT 3N square | Rutronik |
Tact switch,SMT,SPST,black,0.60N | RS |
Tact switch, SMT, SPST, black,0.60N | Omron Electronic Components B3AL-1002P | RS Americas |
TACT SW SPST-NO 0.05A 16V | TTI Europe |
Tactile Switches 3.00N OF Long Stroke Black Button | Sager |
Where can I find additional details, specifications and documents for a B3AL1002P?
Additional datasheets, footprints and schematics for B3AL1002P are listed on our Part Details page. You can also find images and similar parts to B3AL1002P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3AL1002P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3AL1002P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3AL1002P fall under?
The B3AL1002P is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to B3AL1002P when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3AL1002P you can contact the distributor directly for product support, shipping queries etc.
Is the B3AL1002P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B3AL1002P have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for B3AL1002P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3AL1002P often in real-time on the comparison pages.
What if I can't find stock of B3AL1002P?
You can fill out our help required form which you can use to request a quote for B3AL1002P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.