Status: | Unknown |
---|---|
Series: | B3AL Series |
RoHS: | Unknown |
Prices starting from US$0.43
Product Range | B3AL Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Square Button |
Actuating Force | 200gf |
Contact Rating | 50mA at 16VDC |
Switch Dimensions (L x W) | 6.9mm x 6mm |
IP Rating | - |
Illumination | Non Illuminated |
Actuation Type | Top |
Actuator / Cap Colour | Red |
Contact Configuration | SPST-NO |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 5V |
Operating Force | 1.96N |
Pre-travel | 1.3mm |
Switch Terminals | Solder |
Automotive Tactile/Omron Electronic Components Rohs Compliant: Yes |Omron Electronic Components B3AL-1000P | Newark Electronics |
Switch Tactile N.O. SPST Button J-Bend 0.05A 16VDC 1000000Cycles 1.96N Surface Mount Embossed T/R | Avnet America |
Tact switch, SMT, SPST, red,0.24N | Omron Electronic Components B3AL-1000P | RS Americas |
TACT SW SPST-NO 0.05A 16V | TTI Europe |
Tactile Switches 1.96N OF Long Stroke Red Button | Sager |
SWITCH, TACTILE, LONG STROKE, RED | Farnell |
Where can I find additional details, specifications and documents for a B3AL1000P?
Additional datasheets, footprints and schematics for B3AL1000P are listed on our Part Details page. You can also find images and similar parts to B3AL1000P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3AL1000P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3AL1000P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3AL1000P fall under?
The B3AL1000P is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to B3AL1000P when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3AL1000P you can contact the distributor directly for product support, shipping queries etc.
Is the B3AL1000P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B3AL1000P have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for B3AL1000P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3AL1000P often in real-time on the comparison pages.
What if I can't find stock of B3AL1000P?
You can fill out our help required form which you can use to request a quote for B3AL1000P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.