Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
No stock
|
Buy Now |
Centre Frequency | 1.96GHz |
---|---|
Pass Band Frequency | 1.93GHz to 1.99GHz |
SAW Filter Applications | GSM 850 & 1900 |
No. of Pins | 10Pins |
Filter Case Style | SMD |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a B39202B9506L310?
Additional datasheets, footprints and schematics for B39202B9506L310 are listed on our Part Details page. You can also find images and similar parts to B39202B9506L310 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B39202B9506L310 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B39202B9506L310 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B39202B9506L310 fall under?
The B39202B9506L310 is listed under Electronic & Electrical Components > Inductors & Filters > Filters.
Can I view similar or alternative parts?
You can view similar parts to B39202B9506L310 when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B39202B9506L310 you can contact the distributor directly for product support, shipping queries etc.
Is the B39202B9506L310 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B39202B9506L310 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for B39202B9506L310.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B39202B9506L310 often in real-time on the comparison pages.
What if I can't find stock of B39202B9506L310?
You can fill out our help required form which you can use to request a quote for B39202B9506L310 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.