Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Centre Frequency | 1.575GHz |
---|---|
Pass Band Frequency | 1.574397GHz to 1.576443GHz |
SAW Filter Applications | GPS |
No. of Pins | 6Pins |
Filter Case Style | SMD |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a B39162B3522U410?
Additional datasheets, footprints and schematics for B39162B3522U410 are listed on our Part Details page. You can also find images and similar parts to B39162B3522U410 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B39162B3522U410 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B39162B3522U410 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B39162B3522U410 fall under?
The B39162B3522U410 is listed under Electronic & Electrical Components > Inductors & Filters > Filters.
Can I view similar or alternative parts?
You can view similar parts to B39162B3522U410 when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B39162B3522U410 you can contact the distributor directly for product support, shipping queries etc.
Is the B39162B3522U410 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B39162B3522U410 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for B39162B3522U410.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B39162B3522U410 often in real-time on the comparison pages.
What if I can't find stock of B39162B3522U410?
You can fill out our help required form which you can use to request a quote for B39162B3522U410 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.