Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Adhesive Type | Silicone Adhesive |
---|---|
Tape Application | PCB Protection |
Tape Colour | Amber |
Total Tape Thickness | 2.5 mil (0.065 mm) |
Roll Length - Imperial | 5yard |
Roll Length - Metric | 4.6m |
RoHS Compliant | Yes |
Tape, 4.6M X 12.7Mm, Pi Film, Amber | Newark Electronics |
Where can I find additional details, specifications and documents for a B-35?
Additional datasheets, footprints and schematics for B-35 are listed on our Part Details page. You can also find images and similar parts to B-35 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B-35 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B-35 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B-35 fall under?
The B-35 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to B-35 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B-35 you can contact the distributor directly for product support, shipping queries etc.
Is the B-35 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B-35 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for B-35.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B-35 often in real-time on the comparison pages.
What if I can't find stock of B-35?
You can fill out our help required form which you can use to request a quote for B-35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.