Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Marker Type | Heat Shrinkable Sleeve |
---|---|
Legend | Blank (No Legend) |
Marker Material | PO (Polyolefin) |
Marker Colour | White |
Marker Dimensions | 21.62mm x 50.8mm |
I.D. Max | 11.43mm |
I.D. Min | 4.75mm |
RoHS Compliant | Yes |
Heat Shrink Marker, 4.75Mm, White | Newark Electronics |
Single-sided Polyolefin Wire Marking Sleeves, 1/2 x 2"W, White | Brady B33-500-2-342 | RS Americas |
Wire Marker Sleeve, Heat Shrink Polyolefin, White, BBP33 Printer | Carlton-Bates |
Where can I find additional details, specifications and documents for a B33-500-2-342?
Additional datasheets, footprints and schematics for B33-500-2-342 are listed on our Part Details page. You can also find images and similar parts to B33-500-2-342 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B33-500-2-342 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B33-500-2-342 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B33-500-2-342 fall under?
The B33-500-2-342 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Heat Shrink Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to B33-500-2-342 when available in the Heat Shrink Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B33-500-2-342 you can contact the distributor directly for product support, shipping queries etc.
Is the B33-500-2-342 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for B33-500-2-342 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Carlton-Bates have stock available or on a lead time for B33-500-2-342.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B33-500-2-342 often in real-time on the comparison pages.
What if I can't find stock of B33-500-2-342?
You can fill out our help required form which you can use to request a quote for B33-500-2-342 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.