Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$658.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$658.53
|
No stock
|
Buy Now | |
Newark Electronics
from US$692.99
|
37
in stock
|
Buy Now | |
RS Americas
from US$692.99
|
4
in stock
|
Buy Now | |
Heilind Electronics
from US$845.68
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$845.68
|
1
in stock
|
Buy Now | |
element14
from US$827.20
|
-
|
Buy Now | |
Carlton-Bates
from US$765.58
|
-
|
Buy Now |
Marker Type | Heat Shrinkable Sleeve |
---|---|
Legend | Blank (No Legend) |
Marker Material | PO (Polyolefin) |
Marker Colour | White |
Marker Dimensions | 16.38mm x 50.8mm |
I.D. Max | 8.13mm |
I.D. Min | 3.18mm |
RoHS Compliant | Yes |
Heat Shrink Marker, 3.18Mm, White | Newark Electronics |
Single-sided Poly Wire Marking Sleeves, .375 x 1"W, White, PermaSleeve Series | Brady B33-375-2-342-2 | RS Americas |
1000 PER ROLL | Heilind Electronics |
Wire Marker Sleeve, Heat Shrink Polyolefin, White, BBP33 Printer | Carlton-Bates |
Where can I find additional details, specifications and documents for a B33-375-2-342-2?
Additional datasheets, footprints and schematics for B33-375-2-342-2 are listed on our Part Details page. You can also find images and similar parts to B33-375-2-342-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B33-375-2-342-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B33-375-2-342-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B33-375-2-342-2 fall under?
The B33-375-2-342-2 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Heat Shrink Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to B33-375-2-342-2 when available in the Heat Shrink Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B33-375-2-342-2 you can contact the distributor directly for product support, shipping queries etc.
Is the B33-375-2-342-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for B33-375-2-342-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Heilind Electronics, Heilind Electronics Asia and element14 have stock available or on a lead time for B33-375-2-342-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B33-375-2-342-2 often in real-time on the comparison pages.
What if I can't find stock of B33-375-2-342-2?
You can fill out our help required form which you can use to request a quote for B33-375-2-342-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.