Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$641.98
|
No stock
|
Buy Now | |
RS
from US$0.43
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$602.99
|
310
in stock
|
Buy Now | |
RS Americas
from US$602.99
|
36
in stock
|
Buy Now | |
Carlton-Bates
from US$669.58
|
3
in stock
|
Buy Now | |
element14
from US$679.37
|
-
|
Buy Now | |
Distrelec
from US$642.60
|
-
|
Buy Now |
Marker Type | Heat Shrinkable Sleeve |
---|---|
Legend | Blank (No Legend) |
Marker Material | PO (Polyolefin) |
Marker Colour | White |
Marker Dimensions | 8.5mm x 50.8mm |
I.D. Max | 3.81mm |
I.D. Min | 1.57mm |
RoHS Compliant | Yes |
PermaSleeve Polyolefin Sleeves for BBP33 | RS |
Heat Shrink Marker, 1.57Mm, White | Newark Electronics |
Single Sided Polyolefin Wire Marking Sleeves, .187x2", White, PermaSleeve Series | Brady B33-187-2-342-2 | RS Americas |
Wire Marker Sleeve, Heat Shrink Polyolefin, White, BBP33 Printer | Carlton-Bates |
Brady Heat-Shrinkable Label, 3:1, Polyolefin, 8.5 x 25.4mm, White | Distrelec |
Where can I find additional details, specifications and documents for a B33-187-2-342-2?
Additional datasheets, footprints and schematics for B33-187-2-342-2 are listed on our Part Details page. You can also find images and similar parts to B33-187-2-342-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B33-187-2-342-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B33-187-2-342-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B33-187-2-342-2 fall under?
The B33-187-2-342-2 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Heat Shrink Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to B33-187-2-342-2 when available in the Heat Shrink Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B33-187-2-342-2 you can contact the distributor directly for product support, shipping queries etc.
Is the B33-187-2-342-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for B33-187-2-342-2 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Carlton-Bates and element14 have stock available or on a lead time for B33-187-2-342-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B33-187-2-342-2 often in real-time on the comparison pages.
What if I can't find stock of B33-187-2-342-2?
You can fill out our help required form which you can use to request a quote for B33-187-2-342-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.