Status: | Unknown |
---|---|
Series: | B32652 Series |
RoHS: | Unknown |
Capacitance | 0.1 F |
---|---|
Voltage Rating | 1kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | 5% |
Product Range | B32652 Series |
Capacitor Case Style | - |
Film Capacitor, Polypropylene, 1000V, 5% +Tol, 5% -Tol, 0.1Uf, Through Hole Mount |Tdk B32652A104J | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 0.1µF |
---|---|
Dielectric Type | Metallized PP |
Capacitance Tolerance | ± 5% |
RoHS Compliant | Yes |
Capacitor PP Metalized 0.1uF 1kV 5% | RS |
B32652 Series 1 kV 0.1 uF ▒5% LS=15 mm Wound Metallized PP Film Capacitor | Future Electronics |
21C4662 | element14 |
CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 1KV, 5%, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a B32652A104J?
Additional datasheets, footprints and schematics for B32652A104J are listed on our Part Details page. You can also find images and similar parts to B32652A104J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B32652A104J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B32652A104J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B32652A104J fall under?
The B32652A104J is listed under Electronic & Electrical Components > Capacitors > Other Capacitors.
Can I view similar or alternative parts?
You can view similar parts to B32652A104J when available in the Other Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B32652A104J you can contact the distributor directly for product support, shipping queries etc.
Is the B32652A104J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B32652A104J have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for B32652A104J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B32652A104J often in real-time on the comparison pages.
What if I can't find stock of B32652A104J?
You can fill out our help required form which you can use to request a quote for B32652A104J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.