Status: | Unknown |
---|---|
Series: | B32621 Series |
RoHS: | Unknown |
Capacitance | 0.047 F |
---|---|
Voltage Rating VDC | 400V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | 5% |
Product Range | B32621 Series |
Capacitor Case Style | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 47000pF |
---|---|
Dielectric Type | Metallized PP |
Capacitance Tolerance | ± 5% |
RoHS Compliant | Yes |
Capacitor PP Metalized 47000pF 400V 5% | RS |
CAPACITOR PP FILM 0.047UF, 400V, 5%, RADIAL | element14 |
Where can I find additional details, specifications and documents for a B32621A4473J?
Additional datasheets, footprints and schematics for B32621A4473J are listed on our Part Details page. You can also find images and similar parts to B32621A4473J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B32621A4473J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B32621A4473J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B32621A4473J fall under?
The B32621A4473J is listed under Electronic & Electrical Components > Capacitors > Other Capacitors.
Can I view similar or alternative parts?
You can view similar parts to B32621A4473J when available in the Other Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B32621A4473J you can contact the distributor directly for product support, shipping queries etc.
Is the B32621A4473J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B32621A4473J have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for B32621A4473J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B32621A4473J often in real-time on the comparison pages.
What if I can't find stock of B32621A4473J?
You can fill out our help required form which you can use to request a quote for B32621A4473J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.