B32521C3474K189 Capacitors by TDK

CAPACITOR POLY FILM 0.47UF 250V 10% RAD

Status: Unknown
Series: EPCOS - B32521 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Farnell
Farnell
from US$0.29
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.24
4,400
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.36
-
Buy Now
Logo for element14
element14
from US$0.38
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range EPCOS - B32521 Series
Capacitance 0.47µF
Capacitance Tolerance ± 10%
Capacitor Dielectric Type Polyester (PET)
Voltage Rating 250V
Capacitor Case Style -

Alternative Descriptions

Film Capacitor, 0.47 uF, 160 V, 250 V, ± 10%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet America
Film Capacitor, 0.47 uF, 160 V, 250 V, � 10%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet Abacus


B32521C3474K189 Capacitors by TDK Electronics

CAPACITOR POLYESTER FILM 0.47UF 250V 10%, RADIAL

Status: Unknown
Series: B32521 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 0.47µF
Voltage Rating 250V
Dielectric Type Metallized PET Stacked
Capacitance Tolerance ± 10%
Product Range B32521 Series
Lead Spacing 10mm
RoHS Compliant Yes

Alternative Descriptions

.47UF 250VDC 10% MKT 10MMLS | TTI Europe
CAPACITOR POLY FILM 0.47UF 250V 10%, RAD | Farnell
Capacitor Poly Film 0.47Uf 250V 10%, Radial, Full Reel | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a B32521C3474K189?

Additional datasheets, footprints and schematics for B32521C3474K189 are listed on our Part Details page. You can also find images and similar parts to B32521C3474K189 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B32521C3474K189 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B32521C3474K189 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B32521C3474K189 fall under?

The B32521C3474K189 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to B32521C3474K189 when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B32521C3474K189 you can contact the distributor directly for product support, shipping queries etc.

Is the B32521C3474K189 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for B32521C3474K189 have stock available?

Authorised distributors including TTI Europe, Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for B32521C3474K189.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B32521C3474K189 often in real-time on the comparison pages.

What if I can't find stock of B32521C3474K189?

You can fill out our help required form which you can use to request a quote for B32521C3474K189 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay