Status: | Unknown |
---|---|
Series: | B32520 Series |
RoHS: | Compliant |
Capacitance | 22000pF |
---|---|
Voltage Rating | 400V |
Dielectric Type | Metallized PET Stacked |
Capacitance Tolerance | ± 5% |
Product Range | B32520 Series |
Lead Spacing | 7.5mm |
RoHS Compliant | Yes |
Capacitor Polyester Film 0.022Uf 400V 5%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a B32520C6223J000?
Additional datasheets, footprints and schematics for B32520C6223J000 are listed on our Part Details page. You can also find images and similar parts to B32520C6223J000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B32520C6223J000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B32520C6223J000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B32520C6223J000 fall under?
The B32520C6223J000 is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to B32520C6223J000 when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B32520C6223J000 you can contact the distributor directly for product support, shipping queries etc.
Is the B32520C6223J000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for B32520C6223J000 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for B32520C6223J000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B32520C6223J000 often in real-time on the comparison pages.
What if I can't find stock of B32520C6223J000?
You can fill out our help required form which you can use to request a quote for B32520C6223J000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.