B32520C0105J289 Capacitors by TDK Electronics

CAPACITOR POLY FILM FILM 1UF, 5%, 63V,, FULL REEL

Status: Unknown
Series: B32520 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.30

Distributor Stock
Logo for Farnell
Farnell
from US$0.30
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.43
-
Buy Now
Logo for element14
element14
from US$0.33
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1µF
Voltage Rating 63V
Capacitance Tolerance ± 5%
Product Range B32520 Series
Capacitor Terminals Radial Leaded
Lead Spacing 7.5mm
RoHS Compliant Yes

Alternative Descriptions

CAP, 1UF, 63V, FILM, RADIAL | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a B32520C0105J289?

Additional datasheets, footprints and schematics for B32520C0105J289 are listed on our Part Details page. You can also find images and similar parts to B32520C0105J289 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B32520C0105J289 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B32520C0105J289 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B32520C0105J289 fall under?

The B32520C0105J289 is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to B32520C0105J289 when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B32520C0105J289 you can contact the distributor directly for product support, shipping queries etc.

Is the B32520C0105J289 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for B32520C0105J289 have stock available?

Authorised distributors including Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for B32520C0105J289.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B32520C0105J289 often in real-time on the comparison pages.

What if I can't find stock of B32520C0105J289?

You can fill out our help required form which you can use to request a quote for B32520C0105J289 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay