Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.08
|
537
in stock
|
Buy Now | |
Sager
from US$0.53
|
4,765
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
2,209
in stock
|
Buy Now | |
element14
from US$0.78
|
2,209
in stock
|
Buy Now | |
Farnell
from US$0.80
|
2,209
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.63
|
1,013
in stock
|
Buy Now | |
TTI Europe
from US$0.43
|
1,000
in stock
|
Buy Now | |
CoreStaff
from US$0.57
|
572
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
308
in stock
|
Buy Now | |
Heilind Electronics
from US$0.69
|
120
in stock
|
Buy Now | |
Distrelec
from US$0.80
|
75
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.69
|
40
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Rutronik
from US$0.55
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
For Use With | B3F B3FS and B3W Series Tactile Switches |
---|---|
Actuator / Cap Colour | Black |
Product Range | - |
Switch Bezels / Switch Caps Key Cap | Sager |
Cap, 6Mm, Black, For B3F/B3W | Newark Electronics |
CAP, 6MM, BLACK, FOR B3F/B3W | element14 |
Button | Transfer Multisort Elektronik |
TACT SW ACCESSORY | TTI Europe |
Switch keycap round black,6mm dia | RS |
KEYCAP ROUND 6MM BLK FOR B3F | Heilind Electronics |
Omron Electronic Components Key Cap Round 6mm Black B3F, B3FS & B3W Raised Plunger Switches | Distrelec |
Switch Access Tactile Switch Round Key Top Bulk | Avnet Abacus |
CAP 6mm diam BLACK FOR TACT 6x6 | Rutronik |
Switch keycap round black,6mm dia | Omron Electronic Components B32-2010 | RS Americas |
Key Cap | Power and Signal Group |
KEY TOP | Relay Specialties |
Where can I find additional details, specifications and documents for a B32-2010?
Additional datasheets, footprints and schematics for B32-2010 are listed on our Part Details page. You can also find images and similar parts to B32-2010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B32-2010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B32-2010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B32-2010 fall under?
The B32-2010 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to B32-2010 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B32-2010 you can contact the distributor directly for product support, shipping queries etc.
Is the B32-2010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B32-2010 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for B32-2010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B32-2010 often in real-time on the comparison pages.
What if I can't find stock of B32-2010?
You can fill out our help required form which you can use to request a quote for B32-2010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.