Status: | Unknown |
---|---|
Series: | KEYCAPS For TACTILE Series |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
27
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
820
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
55
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
27
in stock
|
Buy Now | |
element14
from US$0.31
|
27
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
TTI Europe
from US$0.23
|
-
|
Buy Now | |
Sager
from US$0.26
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
For Use With | B3F B3FS and B3W Series Tactile Switches |
---|---|
Actuator / Cap Colour | Orange |
Product Range | KEYCAPS For TACTILE Series |
Button | Transfer Multisort Elektronik |
Cap, 9.5Mm, Orange, For B3F/B3W | Newark Electronics |
CAP, 9.5MM, ORANGE, FOR B3F/B3W | element14 |
Switch Access Tactile Switch Round Key Top Bulk | Avnet America |
B3F ROUND KEY CAP ORANGE | Omron Electronic Components B32-1620 | RS Americas |
TACT SW ACCESSORY | TTI Europe |
Switch Bezels / Switch Caps Orange 9.5 mm dia. Key Top | Sager |
B3F ROUND KEY CAP ORANGE | Power and Signal Group |
KEY TOP | Relay Specialties |
Where can I find additional details, specifications and documents for a B32-1620?
Additional datasheets, footprints and schematics for B32-1620 are listed on our Part Details page. You can also find images and similar parts to B32-1620 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B32-1620 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B32-1620 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B32-1620 fall under?
The B32-1620 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to B32-1620 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B32-1620 you can contact the distributor directly for product support, shipping queries etc.
Is the B32-1620 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B32-1620 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for B32-1620.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B32-1620 often in real-time on the comparison pages.
What if I can't find stock of B32-1620?
You can fill out our help required form which you can use to request a quote for B32-1620 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.