Status: | Unknown |
---|---|
Series: | KEYCAPS For TACTILE Series |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
4,490
in stock
|
Buy Now | |
Heilind Electronics
from US$0.34
|
3,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
3,619
in stock
|
Buy Now | |
element14
from US$0.30
|
3,619
in stock
|
Buy Now | |
Farnell
from US$0.46
|
3,619
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
1,695
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.34
|
1,250
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
1,000
in stock
|
Buy Now | |
Sager
from US$0.26
|
450
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
238
in stock
|
Buy Now | |
CoreStaff
from US$0.33
|
200
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
4
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
TTI Europe
from US$0.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
For Use With | B3F B3FS and B3W Series Tactile Switches |
---|---|
Actuator / Cap Colour | Black |
Product Range | KEYCAPS For TACTILE Series |
Switch keycap round black,9.5mm dia | RS |
KEYCAP 9.5MM DIA BLACK 12MM B3F | Heilind Electronics |
Cap, 9.5Mm, Black, For B3F/B3W | Newark Electronics |
CAP, 9.5MM, BLACK, FOR B3F/B3W | element14 |
Button | Transfer Multisort Elektronik |
Switch Bezels / Switch Caps Key Cap Black Round | Sager |
Omron Electronic Components Key Cap Round 9.5mm Black B3F, B3FS & B3W Raised Plunger Switches | Distrelec |
Switch keycap round black, 9.5mm dia | Omron Electronic Components B32-1610 | RS Americas |
Switch Access Tactile Switch Round Key Top Bulk | Avnet Abacus |
TACT SW ACCESSORY | TTI Europe |
B3F ROUND KEY CAP BLACK | Power and Signal Group |
KEY TOP | Relay Specialties |
Where can I find additional details, specifications and documents for a B32-1610?
Additional datasheets, footprints and schematics for B32-1610 are listed on our Part Details page. You can also find images and similar parts to B32-1610 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B32-1610 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B32-1610 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B32-1610 fall under?
The B32-1610 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to B32-1610 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B32-1610 you can contact the distributor directly for product support, shipping queries etc.
Is the B32-1610 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B32-1610 have stock available?
Authorised distributors including RS, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for B32-1610.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B32-1610 often in real-time on the comparison pages.
What if I can't find stock of B32-1610?
You can fill out our help required form which you can use to request a quote for B32-1610 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.